Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 75.6 mm EFL, 400-700 nm KPX028-C

Description
The KPX028-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX028-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 75.6 mm EFL, 400-700 nm - KPX028-C - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 75.6 mm EFL, 400-700 nm
KPX028-C
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 75.6 mm EFL, 400-700 nm KPX028-C
The KPX028-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX028-C N-BK7 Precision Plano-Convex Lens is a 400 to 700 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 75.6 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX028-C
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 75.6 mm EFL, 400-700 nm
Lens Type Spherical Lens
Focal Length 73.53 mm (2.89 inch)
Center Thickness 3.13 mm (0.1232 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, Uncoated - KBX082 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 40.00 mm EFL - APAC17 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 33.48 mm (1.32 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 1000-1550nm - KBX067AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 1000-1550nm - KBX082AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details