Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 38.1 mm EFL, 650-1000 nm KPX022AR.16

Description
The KPX022AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX022AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 38.1 mm EFL, 650-1000 nm - KPX022AR.16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 38.1 mm EFL, 650-1000 nm
KPX022AR.16
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 38.1 mm EFL, 650-1000 nm KPX022AR.16
The KPX022AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX022AR.16 N-BK7 Precision Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 38.1 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX022AR.16
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 38.1 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length 35.95 mm (1.42 inch)
Center Thickness 3.26 mm (0.1283 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, ZnSe, 50.8 mm, 7.5 in. Focal Length, 9.65 mm Edge, DURALENS - 60698-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1064nm - KBX139AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 650-1000nm - KBC073AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, Uncoated - KBX184 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.63 mm (0.1427 inch)
View Details