Newport MKS Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1000-1550 nm KPX013AR.18

Description
The KPX013AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote
Description
The KPX013AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1000-1550 nm - KPX013AR.18 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1000-1550 nm
KPX013AR.18
Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1000-1550 nm KPX013AR.18
The KPX013AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

The KPX013AR.18 N-BK7 Precision Plano-Convex Lens is a 1000 to 1550 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, N-BK7 plano-convex lens with an effective focal length of 12.7 mm. It has = λ/4 surface irregularity, 40-20 scratch-dig, and is designed to meet the demanding requirements of laser electro-optic applications. It is manufactured from fine annealed optical glass and polished to tight tolerances using master test plates ensures minimum wavefront distortion. Tight surface quality tolerances minimize scatter and unwanted diffraction effects. N-BK7 is an excellent material for most visible and near infrared applications. It is the most common optical glass, and it provides great performance at a good value.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPX013AR.18
Product Name Plano-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 1000-1550 nm
Lens Type Spherical Lens
Focal Length 10.18 mm (0.4008 inch)
Center Thickness 3.82 mm (0.1504 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 25 mm FL, Uncoated - CKX15 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 17.74 mm (0.6984 inch)
Center Thickness 11.03 mm (0.4343 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 430-700 nm - CKX300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 350-700 nm - 5725-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 1000-1550nm - KBC085AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details