Newport MKS Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550 nm KPC076AR.18

Description
The KPC076AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC076AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550 nm - KPC076AR.18 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550 nm
KPC076AR.18
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550 nm KPC076AR.18
The KPC076AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC076AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC076AR.18
Product Name Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550 nm
Lens Type Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 7.83 mm (0.3083 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 430-700nm - KBX061AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25mm FL,430-700nm - CKV025AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, 650-1000 nm - CSV100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5 in. FL,, 7.6 mm Edge, DURALENS - 62670-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details