Newport MKS Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550 nm KPC073AR.18

Description
The KPC073AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC073AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550 nm - KPC073AR.18 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550 nm
KPC073AR.18
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550 nm KPC073AR.18
The KPC073AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC073AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC073AR.18
Product Name Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -150 mm EFL, 1000-1550 nm
Lens Type Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.95 mm (0.2343 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 10x, 15.3 mm EFL, 1050-1600 nm - 5726-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL,1000-1550nm - CKV075AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 1000 mm EFL, 1000-1550nm - KBX184AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.63 mm (0.1427 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, Uncoated - KBX166 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 198 mm (7.79 inch)
Center Thickness 6.15 mm (0.2421 inch)
View Details