Newport MKS Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 650-1000 nm KPC070AR.16

Description
The KPC070AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC070AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 650-1000 nm - KPC070AR.16 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 650-1000 nm
KPC070AR.16
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 650-1000 nm KPC070AR.16
The KPC070AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC070AR.16 N-BK7 Plano-Concave Lens is a 650 to 1000 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC070AR.16
Product Name Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.06 mm (0.1992 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 2 x 2 in., -150 mm FL, FS, 430-700 nm - CSV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 430-700nm - KBX157AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 430-700 nm - CSX100AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 75 mm FL, Uncoated - CKX13 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 73.68 mm (2.9 inch)
Center Thickness 2 mm (0.0787 inch)
View Details