Newport MKS Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 430-700 nm KPC040AR.14

Description
The KPC040AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC040AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 430-700 nm - KPC040AR.14 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 430-700 nm
KPC040AR.14
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 430-700 nm KPC040AR.14
The KPC040AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC040AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC040AR.14
Product Name Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -51.64 mm (-2.03 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.17 mm (0.2035 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8 x 19 mm, 25.4 mm FL, FS, 1064 nm - CSX025AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 20.2 mm (0.7953 inch)
Center Thickness 7.88 mm (0.3102 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 650-1000nm - KBX082AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 38.1mm, 650-1000nm - CKX038AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 33.09 mm (1.3 inch)
Center Thickness 7.64 mm (0.3008 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -50.2 mm FL, 1064 nm - CSV050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details