Newport MKS Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, Uncoated KPC037

Description
The KPC037 N-BK7 Plano-Concave Lens is an uncoated 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC037 N-BK7 Plano-Concave Lens is an uncoated 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, Uncoated - KPC037 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, Uncoated
KPC037
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, Uncoated KPC037
The KPC037 N-BK7 Plano-Concave Lens is an uncoated 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC037 N-BK7 Plano-Concave Lens is an uncoated 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC037
Product Name Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -76.64 mm (-3.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.22 mm (0.1661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 38.1 mm, 5.13 in. Focal Length, 7.1 mm Edge, DURALENS - 61001-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.1 mm (0.2795 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, Uncoated - 20LKT-1-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 430-700nm - KBX067AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, Uncoated - KBX151 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details