Newport MKS Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 430-700 nm KPC034AR.14

Description
The KPC034AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC034AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 430-700 nm - KPC034AR.14 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 430-700 nm
KPC034AR.14
Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 430-700 nm KPC034AR.14
The KPC034AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC034AR.14 N-BK7 Plano-Concave Lens is a 430 to 700 nm anti-reflection coated, 25.4 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC034AR.14
Product Name Plano-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 430-700 nm
Lens Type Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.78 mm (0.1488 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated - 40570 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 5 mm (0.1969 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 100 mm FL, Uncoated - CKX18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 97.98 mm (3.86 inch)
Center Thickness 3.16 mm (0.1244 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 650-1000nm - KBC022AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, 650-1000 nm - CKX200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.72 inch)
Center Thickness 6.17 mm (0.2429 inch)
View Details