Newport MKS Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 1000-1550 nm KPC019AR.18

Description
The KPC019AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC019AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 1000-1550 nm - KPC019AR.18 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 1000-1550 nm
KPC019AR.18
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 1000-1550 nm KPC019AR.18
The KPC019AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC019AR.18 N-BK7 Plano-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC019AR.18
Product Name Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 1000-1550 nm
Lens Type Spherical Lens
Focal Length -76.64 mm (-3.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.92 mm (0.1150 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, Uncoated - KBX070 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, Uncoated - KBX154 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 96.83 mm (3.81 inch)
Center Thickness 9.44 mm (0.3718 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 1064nm - KBX037AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 1064nm - KBX151AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details