Newport MKS Plano-Concave Lens, N-BK7, 6.35 mm Diameter, -25 mm EFL, 1064 nm KPC010AR.33

Description
The KPC010AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 6.35 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC010AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 6.35 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 6.35 mm Diameter, -25 mm EFL, 1064 nm - KPC010AR.33 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 6.35 mm Diameter, -25 mm EFL, 1064 nm
KPC010AR.33
Plano-Concave Lens, N-BK7, 6.35 mm Diameter, -25 mm EFL, 1064 nm KPC010AR.33
The KPC010AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 6.35 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC010AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 6.35 mm diameter, N-BK7, plano-concave lens with an effective focal length of -25 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC010AR.33
Product Name Plano-Concave Lens, N-BK7, 6.35 mm Diameter, -25 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length -26.64 mm (-1.05 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.82 mm (0.1110 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 150 mm EFL, 650-1000 nm - CKX150AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.72 inch)
Center Thickness 7.28 mm (0.2866 inch)
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 15.0 mm EFL, 430-700 nm - KPA15AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 9.12 mm (0.3591 inch)
Center Thickness 9.6 mm (0.3780 inch)
View Details
Cylindrical Lens, Plano-Concave, 2x1 in., -50.2 mm FL, FS, 650-1000 nm - CSV050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX148AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details