The IRV3-2000 is a hand-held infrared viewer designed for detecting light from 350 to 2000 nm, used in applications such as laser alignment and identification of infrared sources. It features a 2x magnification lens with a 20° field of view, F1.8/50mm objective lens, and a resolution of 60 Lp/mm. The device includes an adjustable iris, focuses from 0.5 m to infinity (0.15 m with distance ring), and weighs 0.42 kg with dimensions of 145×78×52 mm. It operates on rechargeable battery with 50 hours of continuous use, and includes a 1/4-20 thread for mounting. The operating temperature range is -10°C to 40°C. The unit is RoHS compliant.
The IRV3-2000 Hand-held Infrared Viewer covers the 350-2000 nm wavelength range and is operated by rechargeable battery located in the handle. It includes an IR filter, 1x lens, 2x lens, and a case. 1/4-20 threaded hole for handle attachment, post or tripod mounting. The 1X and the 2X lens assemblies are easily switchable.
350 nm to 2000 nm Wavelength Coverage
The Infrared Viewers are offered in various versions with spectral responses that cover anywhere from 350 nm up to 2000 nm.
Handheld, Hands-free or Post-Mounted Operation
The lightweight, compact device can be used handheld, post mounted with the ¼-20 internal thread, or facemask-mounted for hands-free operation.
Wide Variety of Applications
Applications for these IR viewers include laser beam alignment, optical fiber alignment, semiconductor inspection, fluorescence, IR luminescence, thermal imaging, night vision, and photo processing.
Sensitivity of the IR Viewers in the Long Wavelength Range
Typically, the sensitivity of the IR viewer quickly is reduced starting from 1300 nm. However, it is possible to observe low intensity IR beam with proper viewing conditions, such as the spectral filtration, reduced external background noise, short distance of observation, the use of a metallic surface for viewing the IR reflective radiation (instead of a paper material, which has high absorption in IR).
The approximate minimal power densities, required for the viewing of infrared laser beam at one meter distance, are as follows:
Maximize Performance: Usage and Testing Tips
Each IRV3 unit is tested against our defined black dot pattern and disqualified if it fails to perform its core alignment function. We recommend using these devices in a low-light environment (<50 lux), considering that a typical room is ~200 lux. This technology originates from night vision applications, so it should be tested and used in similar lighting conditions. Furthermore, sensitive photocathode materials degrade faster when exposed to bright light, whether powered on or not.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | IRV3-2000 |
| Product Name | Infrared Viewer, 350-2000 nm Wavelength Range |