Newport MKS Motorized Linear Stage, 600 mm Travel, DC Motor, Rotary Encoder, 1/4-20 IMS600CC

Description
The IMS600CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
Request a Quote Datasheet
Description
The IMS600CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 600 mm Travel, DC Motor, Rotary Encoder, 1/4-20 - IMS600CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 600 mm Travel, DC Motor, Rotary Encoder, 1/4-20
IMS600CC
Motorized Linear Stage, 600 mm Travel, DC Motor, Rotary Encoder, 1/4-20 IMS600CC
The IMS600CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.

The IMS600CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number IMS600CC
Product Name Motorized Linear Stage, 600 mm Travel, DC Motor, Rotary Encoder, 1/4-20
Stroke or X-Axis Travel 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, ULTRAlign, 1.0 in., Crossed-Roller, Side Drive - 462-XY-SD - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro Y, Pico XZ, 8-32, 1/4-20 - 9063-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details