Newport MKS Motorized Linear Stage, 300 mm Travel, DC Motor, Rotary Encoder, 1/4-20 IMS300CC

Description
The IMS300CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
Request a Quote Datasheet
Description
The IMS300CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 300 mm Travel, DC Motor, Rotary Encoder, 1/4-20 - IMS300CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 300 mm Travel, DC Motor, Rotary Encoder, 1/4-20
IMS300CC
Motorized Linear Stage, 300 mm Travel, DC Motor, Rotary Encoder, 1/4-20 IMS300CC
The IMS300CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.

The IMS300CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number IMS300CC
Product Name Motorized Linear Stage, 300 mm Travel, DC Motor, Rotary Encoder, 1/4-20
Stroke or X-Axis Travel 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Height Platform, 2 in. Travel, 3 x 3 in. Platform, 220 N Load, 8-32 and 1/4-20 - 9204 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
View Details
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, M4 - 8071-M - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
Motor Type Picomotor
View Details
Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, No Baseplate - 9066-COM-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XY Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-XY-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details