Newport MKS Motorized Linear Stage, 200 mm Travel, DC Motor, Linear Encoder, 1/4-20 ILS200HA

Description
The ILS200HA High Accuracy DC Servo Linear Stage offers a 200 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body has been optimized to avoid bending effects caused by the different thermal expansion coefficients of the aluminum body and steel rails. The special U-profile also provides stiffness to the structure while keeping the mass low. A preloaded, backlash-free ballscrew provides rapid movements with fast step and settling times. An upper rigid cover prevents damage to the drive train and protects it from dust, debris and other pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. As such, they are preferable to stepper motor stages for applications requiring high dynamic speed and tight repeatability. The ILS-CC and ILS-HA DC motor stages are compatible with Newport's XPS and ESP301 motion controllers. We also offer an ILS-CCL version of these stages with a maximum speed of 50 mm/s that are compatible only with our SMC100CC single axis motion controller. FEM Optimized Aluminum Body Finite element method (FEM) was used to optimize the structural design of the ILS Series stage aluminum body allowing for extreme stiffness and minimizing bi-metal bending without compromising weight. The rigid body design reduces deflection under load allowing for the highest performance possible in an aluminum stage design. FEM optimized IMS stages are also available which offer longer travel ranges, higher load capacities, and larger moving platforms. Linear Encoder For more demanding precision positioning requirements, this ILS-HA version utilizes an integrated linear scale that provides 0.1 µm resolution feedback and delivers 0.3 µm minimum incremental motion. Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear ball bearings or crossed roller bearings. Backlash-free Precision Ground Ballscrew These motorized linear stages include a preloaded, backlash-free, precision ground ball screw, which provides smooth, rapid motion with short step and settling time. The screw profile is designed to reduce heating effects, extending the life of the stage.
Request a Quote Datasheet
Description
The ILS200HA High Accuracy DC Servo Linear Stage offers a 200 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body has been optimized to avoid bending effects caused by the different thermal expansion coefficients of the aluminum body and steel rails. The special U-profile also provides stiffness to the structure while keeping the mass low. A preloaded, backlash-free ballscrew provides rapid movements with fast step and settling times. An upper rigid cover prevents damage to the drive train and protects it from dust, debris and other pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. As such, they are preferable to stepper motor stages for applications requiring high dynamic speed and tight repeatability. The ILS-CC and ILS-HA DC motor stages are compatible with Newport's XPS and ESP301 motion controllers. We also offer an ILS-CCL version of these stages with a maximum speed of 50 mm/s that are compatible only with our SMC100CC single axis motion controller. FEM Optimized Aluminum Body Finite element method (FEM) was used to optimize the structural design of the ILS Series stage aluminum body allowing for extreme stiffness and minimizing bi-metal bending without compromising weight. The rigid body design reduces deflection under load allowing for the highest performance possible in an aluminum stage design. FEM optimized IMS stages are also available which offer longer travel ranges, higher load capacities, and larger moving platforms. Linear Encoder For more demanding precision positioning requirements, this ILS-HA version utilizes an integrated linear scale that provides 0.1 µm resolution feedback and delivers 0.3 µm minimum incremental motion. Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear ball bearings or crossed roller bearings. Backlash-free Precision Ground Ballscrew These motorized linear stages include a preloaded, backlash-free, precision ground ball screw, which provides smooth, rapid motion with short step and settling time. The screw profile is designed to reduce heating effects, extending the life of the stage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 200 mm Travel, DC Motor, Linear Encoder, 1/4-20 - ILS200HA - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 200 mm Travel, DC Motor, Linear Encoder, 1/4-20
ILS200HA
Motorized Linear Stage, 200 mm Travel, DC Motor, Linear Encoder, 1/4-20 ILS200HA
The ILS200HA High Accuracy DC Servo Linear Stage offers a 200 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body has been optimized to avoid bending effects caused by the different thermal expansion coefficients of the aluminum body and steel rails. The special U-profile also provides stiffness to the structure while keeping the mass low. A preloaded, backlash-free ballscrew provides rapid movements with fast step and settling times. An upper rigid cover prevents damage to the drive train and protects it from dust, debris and other pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. As such, they are preferable to stepper motor stages for applications requiring high dynamic speed and tight repeatability. The ILS-CC and ILS-HA DC motor stages are compatible with Newport's XPS and ESP301 motion controllers. We also offer an ILS-CCL version of these stages with a maximum speed of 50 mm/s that are compatible only with our SMC100CC single axis motion controller. FEM Optimized Aluminum Body Finite element method (FEM) was used to optimize the structural design of the ILS Series stage aluminum body allowing for extreme stiffness and minimizing bi-metal bending without compromising weight. The rigid body design reduces deflection under load allowing for the highest performance possible in an aluminum stage design. FEM optimized IMS stages are also available which offer longer travel ranges, higher load capacities, and larger moving platforms. Linear Encoder For more demanding precision positioning requirements, this ILS-HA version utilizes an integrated linear scale that provides 0.1 µm resolution feedback and delivers 0.3 µm minimum incremental motion. Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear ball bearings or crossed roller bearings. Backlash-free Precision Ground Ballscrew These motorized linear stages include a preloaded, backlash-free, precision ground ball screw, which provides smooth, rapid motion with short step and settling time. The screw profile is designed to reduce heating effects, extending the life of the stage.

The ILS200HA High Accuracy DC Servo Linear Stage offers a 200 mm travel range and combines fast, sub-micron resolution motion in a highly stiff and robust package. Its extruded aluminum body has been optimized to avoid bending effects caused by the different thermal expansion coefficients of the aluminum body and steel rails. The special U-profile also provides stiffness to the structure while keeping the mass low. A preloaded, backlash-free ballscrew provides rapid movements with fast step and settling times. An upper rigid cover prevents damage to the drive train and protects it from dust, debris and other pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking.

DC Motor for High Speed and Repeatability


ILS stages with DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. As such, they are preferable to stepper motor stages for applications requiring high dynamic speed and tight repeatability. The ILS-CC and ILS-HA DC motor stages are compatible with Newport's XPS and ESP301 motion controllers. We also offer an ILS-CCL version of these stages with a maximum speed of 50 mm/s that are compatible only with our SMC100CC single axis motion controller.

FEM Optimized Aluminum Body


Finite element method (FEM) was used to optimize the structural design of the ILS Series stage aluminum body allowing for extreme stiffness and minimizing bi-metal bending without compromising weight. The rigid body design reduces deflection under load allowing for the highest performance possible in an aluminum stage design. FEM optimized IMS stages are also available which offer longer travel ranges, higher load capacities, and larger moving platforms.

Linear Encoder


For more demanding precision positioning requirements, this ILS-HA version utilizes an integrated linear scale that provides 0.1 µm resolution feedback and delivers 0.3 µm minimum incremental motion.

Recirculating Ball Bearing Slides


The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage migration, which is typically found on linear ball bearings or crossed roller bearings.

Backlash-free Precision Ground Ballscrew


These motorized linear stages include a preloaded, backlash-free, precision ground ball screw, which provides smooth, rapid motion with short step and settling time. The screw profile is designed to reduce heating effects, extending the life of the stage.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number ILS200HA
Product Name Motorized Linear Stage, 200 mm Travel, DC Motor, Linear Encoder, 1/4-20
Stroke or X-Axis Travel 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Tilt Aligner, XYZθxθy, 3 mm Linear, 8 Degree, M6 Thread - 8082-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
Manual Linear Stage, Crossed-Roller, 25.4 mm, M4, M6 - 9067-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 40x40 mm, 13 mm, 8-32 & 1/4-20 - 9062-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Full Gimbal System, URS Series Rotation Stage - FG-URS - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 0.0031 in/sec (0.0048 m/min)
View Details