Newport MKS Motorized Linear Stage, Industrial, Linear Motor, 500 mm Travel, 280 mm IDL280-500LM

Description
The IDL280-500LM Industrial Grade Linear Motor Stage offers a 500 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1500 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet
Description
The IDL280-500LM Industrial Grade Linear Motor Stage offers a 500 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1500 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Industrial, Linear Motor, 500 mm Travel, 280 mm - IDL280-500LM - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Industrial, Linear Motor, 500 mm Travel, 280 mm
IDL280-500LM
Motorized Linear Stage, Industrial, Linear Motor, 500 mm Travel, 280 mm IDL280-500LM
The IDL280-500LM Industrial Grade Linear Motor Stage offers a 500 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1500 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

The IDL280-500LM Industrial Grade Linear Motor Stage offers a 500 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1500 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge.

The driver module is required for use with an XPS-D or XPS-RLD motion controller.

Industrial-Level Build and Performance


With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments.

Easy Direct Mounting of XY Stack Configurations


IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting.

With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments.

Individual Stage Metrology Report is Included


Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number IDL280-500LM
Product Name Motorized Linear Stage, Industrial, Linear Motor, 500 mm Travel, 280 mm
Stroke or X-Axis Travel 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

X Linear Stage, Peg-Joining, 1.0 in. Travel, 8-32 and 1/4-20 Threads - 460P-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, XY Pico, Z Micro, M4 and M6 - 9066-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details