Newport MKS Motorized Linear Stage, Industrial, Linear Motor, 400 mm Travel, 225 mm IDL225-400LM

Description
The IDL225-400LM Industrial Grade Linear Motor Stage offers a 400 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 225 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1000 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet
Description
The IDL225-400LM Industrial Grade Linear Motor Stage offers a 400 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 225 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1000 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Industrial, Linear Motor, 400 mm Travel, 225 mm - IDL225-400LM - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Industrial, Linear Motor, 400 mm Travel, 225 mm
IDL225-400LM
Motorized Linear Stage, Industrial, Linear Motor, 400 mm Travel, 225 mm IDL225-400LM
The IDL225-400LM Industrial Grade Linear Motor Stage offers a 400 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 225 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1000 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

The IDL225-400LM Industrial Grade Linear Motor Stage offers a 400 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 225 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1000 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge.

The driver module is required for use with an XPS-D or XPS-RLD motion controller.

Industrial-Level Build and Performance


With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments.

Easy Direct Mounting of XY Stack Configurations


IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting.

With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments.

Individual Stage Metrology Report is Included


Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number IDL225-400LM
Product Name Motorized Linear Stage, Industrial, Linear Motor, 400 mm Travel, 225 mm
Stroke or X-Axis Travel 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo XY Linear Stage, Triple Divide, 1 in, Picomotor, 8-32, 1/4-20 - 9064-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized XY Linear Stage, Crossed-Roller Bearing, 12.7 mm, M4 & M6 - 9066-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XY Fiber Launcher, Flexure Design, Bare, M4 - 9051-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Piezo Linear Stage, Triple Divide, 0.5 in., Picomotor, 8-32 & 1/4-20 - 9065-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details