Newport Corporation High-Energy Excimer Laser Mirrors

Description
Designed for the most demanding UV applications, our high-energy excimer laser mirrors have low loss dielectric coatings to minimize scatter and maximize reflected energy. High reflectivity dielectric coatings High damage threshold Common Excimer wavelengths 0° or 45° incidence angle UV fused silica substrates Features 0° Incidence Angle Coatings We offer excimer mirrors coated for a 0° angle of incidence for KrF (248 nm), XeCl (308 nm), and XeF (351–353 nm) lasers. Reflectivity at 248, 308, and 351–353 nm is greater than 99%. 45° Incidence Angle Coatings We offer excimer mirrors coated for a 45° angle of incidence for KrF (248 nm), XeCl (308 nm), and XeF (351–353 nm) lasers. Reflectivity at 248, 308, and 351–353 nm is greater than 99%.

Suppliers

Company
Product
Description
Supplier Links
High-Energy Excimer Laser Mirrors -  - Newport Corporation
Irvine, CA, USA
High-Energy Excimer Laser Mirrors
High-Energy Excimer Laser Mirrors
Designed for the most demanding UV applications, our high-energy excimer laser mirrors have low loss dielectric coatings to minimize scatter and maximize reflected energy. High reflectivity dielectric coatings High damage threshold Common Excimer wavelengths 0° or 45° incidence angle UV fused silica substrates Features 0° Incidence Angle Coatings We offer excimer mirrors coated for a 0° angle of incidence for KrF (248 nm), XeCl (308 nm), and XeF (351–353 nm) lasers. Reflectivity at 248, 308, and 351–353 nm is greater than 99%. 45° Incidence Angle Coatings We offer excimer mirrors coated for a 45° angle of incidence for KrF (248 nm), XeCl (308 nm), and XeF (351–353 nm) lasers. Reflectivity at 248, 308, and 351–353 nm is greater than 99%.

Designed for the most demanding UV applications, our high-energy excimer laser mirrors have low loss dielectric coatings to minimize scatter and maximize reflected energy.

  • High reflectivity dielectric coatings
  • High damage threshold
  • Common Excimer wavelengths
  • 0° or 45° incidence angle
  • UV fused silica substrates

Features

0° Incidence Angle Coatings

We offer excimer mirrors coated for a 0° angle of incidence for KrF (248 nm), XeCl (308 nm), and XeF (351–353 nm) lasers. Reflectivity at 248, 308, and 351–353 nm is greater than 99%.

45° Incidence Angle Coatings

We offer excimer mirrors coated for a 45° angle of incidence for KrF (248 nm), XeCl (308 nm), and XeF (351–353 nm) lasers. Reflectivity at 248, 308, and 351–353 nm is greater than 99%.

Supplier's Site

Technical Specifications

  Newport Corporation
Product Category Optical Mirrors
Product Name High-Energy Excimer Laser Mirrors
Mirror Types Laser Mirror
Wavelength Range 248 to 353 nm (2480 to 3530 Å)
Diameter/Width 25.4 to 50.8 mm (1 to 2 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirror -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Diameter/Width 10 to 50.8 mm (0.3937 to 2 inch)
Thickness 2 to 6.35 mm (0.0787 to 0.2500 inch)
Mirror Materials BK7 Glass; Fused Silica; K
View Details
Semi-Transparent Mirrors for Hidden Smart Displays -  - Abrisa Technologies
Specs
Mirror Types Flat Mirror
Thickness 3 to 4 mm (0.1181 to 0.1575 inch)
Mirror Shape Custom shapes
View Details
Fold Mirror, Large -  - Zygo Corporation
Zygo Corporation
Specs
Mirror Materials Fused Silica; Zerodur
View Details
Broadband Dielectric Partial Reflectors - GCC-1031 - Daheng New Epoch Technology, Inc.
Specs
Mirror Types Laser Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 4 mm (0.1575 inch)
View Details