Newport MKS Motorized Linear Stage, 70 mm Travel, High Torque DC Motor, M4 and M6 GTS70

Description
The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and a low friction ball screw, GTS70 is capable of precise, ripple-free motion with no cage migration. Advanced asymmetric body design with an engineered flexible preload is insensitive to non-ideal mounting surfaces and it provides consistent results over varying temperatures. The extra thin and compliant carriage has been optimized for different load conditions including XY configurations and high vertical load capacity, providing excellent bi-directional repeatability of ± 0.1 μm. Typical applications include surface scanning, test and calibration, optical component alignment and attachment, and high-precision optical delay lines. For stage and controller compatibility, click here: Stage Compatibility Matrix
Request a Quote Datasheet
Description
The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and a low friction ball screw, GTS70 is capable of precise, ripple-free motion with no cage migration. Advanced asymmetric body design with an engineered flexible preload is insensitive to non-ideal mounting surfaces and it provides consistent results over varying temperatures. The extra thin and compliant carriage has been optimized for different load conditions including XY configurations and high vertical load capacity, providing excellent bi-directional repeatability of ± 0.1 μm. Typical applications include surface scanning, test and calibration, optical component alignment and attachment, and high-precision optical delay lines. For stage and controller compatibility, click here: Stage Compatibility Matrix
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 70 mm Travel, High Torque DC Motor, M4 and M6 - GTS70 - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 70 mm Travel, High Torque DC Motor, M4 and M6
GTS70
Motorized Linear Stage, 70 mm Travel, High Torque DC Motor, M4 and M6 GTS70
The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and a low friction ball screw, GTS70 is capable of precise, ripple-free motion with no cage migration. Advanced asymmetric body design with an engineered flexible preload is insensitive to non-ideal mounting surfaces and it provides consistent results over varying temperatures. The extra thin and compliant carriage has been optimized for different load conditions including XY configurations and high vertical load capacity, providing excellent bi-directional repeatability of ± 0.1 μm. Typical applications include surface scanning, test and calibration, optical component alignment and attachment, and high-precision optical delay lines. For stage and controller compatibility, click here: Stage Compatibility Matrix

The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and a low friction ball screw, GTS70 is capable of precise, ripple-free motion with no cage migration. Advanced asymmetric body design with an engineered flexible preload is insensitive to non-ideal mounting surfaces and it provides consistent results over varying temperatures. The extra thin and compliant carriage has been optimized for different load conditions including XY configurations and high vertical load capacity, providing excellent bi-directional repeatability of ± 0.1 μm. Typical applications include surface scanning, test and calibration, optical component alignment and attachment, and high-precision optical delay lines.

For stage and controller compatibility, click here: Stage Compatibility Matrix

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number GTS70
Product Name Motorized Linear Stage, 70 mm Travel, High Torque DC Motor, M4 and M6
Stroke or X-Axis Travel 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Linear Stage, Triple Divide, 14 mm Travel, M4 & M6 - 9065-Z-M - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.5512 inch (14 mm)
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, YZ Pico, X Micro, M4, M6 - 9064-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads - 9064-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
Linear Stage, High-Performance, Low-Profile, 2.0 in. Travel, 1/4-20 - 443 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details