Newport MKS IR Sensor Card, 750-1350 nm, 2 in. Square Sensor F-IRC1

Description
Easily locate and analyze light beams in the 750-1350 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 2 inch square sensor area encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket. Wavelength Coverage From 700 to 1700 nm These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns. Large Sensor Area The standard sized card has a 2 inch (50 mm) square sensor area for locating and analyzing light beams within the specified wavelength range. These are also available in smaller versions.
Request a Quote
Description
Easily locate and analyze light beams in the 750-1350 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 2 inch square sensor area encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket. Wavelength Coverage From 700 to 1700 nm These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns. Large Sensor Area The standard sized card has a 2 inch (50 mm) square sensor area for locating and analyzing light beams within the specified wavelength range. These are also available in smaller versions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR Sensor Card, 750-1350 nm, 2 in. Square Sensor - F-IRC1 - Newport MKS
Irvine, CA, United States
IR Sensor Card, 750-1350 nm, 2 in. Square Sensor
F-IRC1
IR Sensor Card, 750-1350 nm, 2 in. Square Sensor F-IRC1
Easily locate and analyze light beams in the 750-1350 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 2 inch square sensor area encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket. Wavelength Coverage From 700 to 1700 nm These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns. Large Sensor Area The standard sized card has a 2 inch (50 mm) square sensor area for locating and analyzing light beams within the specified wavelength range. These are also available in smaller versions.

Easily locate and analyze light beams in the 750-1350 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 2 inch square sensor area encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket.

Wavelength Coverage From 700 to 1700 nm


These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns.

Large Sensor Area

The standard sized card has a 2 inch (50 mm) square sensor area for locating and analyzing light beams within the specified wavelength range. These are also available in smaller versions.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number F-IRC1
Product Name IR Sensor Card, 750-1350 nm, 2 in. Square Sensor
Type IR Sensor Card
Unlock Full Specs
to access all available technical data

Similar Products

Mercury-Xenon Arc Lamp, 1000 W, Ozone Free - 6295NS - Newport MKS
Specs
Type Mercury-Xenon Lamp
Power 1000 watts
View Details
Laser Diode Module, 1550 nm, 5 mW, Analog, Elliptical Beam - LQA1550-05E - Newport MKS
Specs
Type Analog Modulated Laser Diode
Power 0.0050 watts
View Details