Newport MKS Microlock Sleeve, 4 in. Thick Optical Breadboards 6749-5

Description
The 6749-5 Microlock Sleeve is for 4 inch breadboards
Request a Quote
Description
The 6749-5 Microlock Sleeve is for 4 inch breadboards
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microlock Sleeve, 4 in. Thick Optical Breadboards - 6749-5 - Newport MKS
Irvine, CA, United States
Microlock Sleeve, 4 in. Thick Optical Breadboards
6749-5
Microlock Sleeve, 4 in. Thick Optical Breadboards 6749-5
The 6749-5 Microlock Sleeve is for 4 inch breadboards

The 6749-5 Microlock Sleeve is for 4 inch breadboards

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Breadboards
Product Number 6749-5
Product Name Microlock Sleeve, 4 in. Thick Optical Breadboards
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 18 x 18 in., 1 in. 1/4-20 Grid - SA2-18X18 - Newport MKS
Specs
Style Imperial / English
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
Optical Breadboard, Modal Damped, Microlocks, 36 x 72 in., 4.3 in., 1/4-20 - PG-36-4-ML - Newport MKS
Specs
Style Imperial / English
Features Ferromagnetic
Length 72 inch (1829 mm)
View Details
Optical Breadboard Plate, Solid Aluminum, 150 x 450 mm, M6, Double Density - M-SA2-06x18-D - Newport MKS
Specs
Style Metric
Length 17.72 inch (450 mm)
Width 5.91 inch (150 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 1800 x 110 mm, M6 Holes - M-SG-46-4 - Newport MKS
Specs
Style Metric
Features Ferromagnetic
Length 70.87 inch (1800 mm)
View Details