Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL BREADBOARDS
NEWPORT MKS
6749-1 -- MICROLOCK SLEEVE, 2 IN. THICK OPTICAL BREADBOARDS
Newport MKS
Microlock Sleeve, 2 in. Thick Optical Breadboards
6749-1
Description
The 6749-1 Microlock Sleeve is for 2 inch breadboards.
Newport MKS
Done
Request a Quote
Email Supplier
Description
The 6749-1 Microlock Sleeve is for 2 inch breadboards.
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Newport MKS
Irvine, CA, United States
Microlock Sleeve, 2 in. Thick Optical Breadboards
6749-1
Microlock Sleeve, 2 in. Thick Optical Breadboards
6749-1
The 6749-1 Microlock Sleeve is for 2 inch breadboards.
The 6749-1 Microlock Sleeve is for 2 inch breadboards.
Supplier's Site
Technical Specifications
Newport MKS
Product Category
Optical Breadboards
Product Number
6749-1
Product Name
Microlock Sleeve, 2 in. Thick Optical Breadboards
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Optical Breadboard, Modal Damped, 750 x 1200 mm, 59 mm Thick, M6
M-PG-30x48-2
Specs
Style
Metric
Features
Ferromagnetic
Length
47.24 inch (1200 mm)
View Details
Newport MKS
Optical Breadboard, Modal Damped, 24 x 36 in., 4.3 in. Thick, 1/4-20
PG-23-4
Specs
Style
Imperial / English
Features
Ferromagnetic
Length
36 inch (914 mm)
View Details
Newport MKS
Optical Breadboard, Modal Damped, 24 x 72 in., 2.3 in. Thick, 1/4-20
PG-26-2
Specs
Style
Imperial / English
Features
Ferromagnetic
Length
72 inch (1829 mm)
View Details
Newport MKS
Honeycomb Optical Breadboard, 4.8 mm Skin, 36 x 36 x 2.3 in., 1/4-20
SG-33-2
Specs
Style
Imperial / English
Features
Ferromagnetic
Length
36 inch (914 mm)
View Details