Newport MKS Mercury-Xenon Arc Lamp, 1000 W, 1.0 x 3.0 mm Effective Arc 6293

Description
The 6293 Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 6162 Socket Adapter (not included).
Request a Quote
Description
The 6293 Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 6162 Socket Adapter (not included).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mercury-Xenon Arc Lamp, 1000 W, 1.0 x 3.0 mm Effective Arc - 6293 - Newport MKS
Irvine, CA, United States
Mercury-Xenon Arc Lamp, 1000 W, 1.0 x 3.0 mm Effective Arc
6293
Mercury-Xenon Arc Lamp, 1000 W, 1.0 x 3.0 mm Effective Arc 6293
The 6293 Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 6162 Socket Adapter (not included).

The 6293 Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond.

Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately.

This lamp is compatible with the 6162 Socket Adapter (not included).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 6293
Product Name Mercury-Xenon Arc Lamp, 1000 W, 1.0 x 3.0 mm Effective Arc
Type Mercury-Xenon Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Adapter, 50-250 W QTH, Q Series and Research Housings - 60043 - Newport MKS
Specs
Type Q Series and Research Lamp Housings Socket Adapter
Power 50 to 250 watts
View Details
Laser Diode Module, 1064 nm, 150 mW, Analog, Elliptical Beam - LQA1064-150E - Newport MKS
Specs
Type Analog Modulated Laser Diode
Power 0.1500 watts
View Details