Newport MKS Mercury-Xenon Arc Lamp, 200 W, Ozone Free 6290

Description
The 6290 Ozone Free Hg(Xe) Arc Lamp is 200 Watt and has a 0.5 x 1.5 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 66169 Socket Adapter (not included).
Request a Quote
Description
The 6290 Ozone Free Hg(Xe) Arc Lamp is 200 Watt and has a 0.5 x 1.5 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 66169 Socket Adapter (not included).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mercury-Xenon Arc Lamp, 200 W, Ozone Free - 6290 - Newport MKS
Irvine, CA, United States
Mercury-Xenon Arc Lamp, 200 W, Ozone Free
6290
Mercury-Xenon Arc Lamp, 200 W, Ozone Free 6290
The 6290 Ozone Free Hg(Xe) Arc Lamp is 200 Watt and has a 0.5 x 1.5 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 66169 Socket Adapter (not included).

The 6290 Ozone Free Hg(Xe) Arc Lamp is 200 Watt and has a 0.5 x 1.5 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond.

Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately.

This lamp is compatible with the 66169 Socket Adapter (not included).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 6290
Product Name Mercury-Xenon Arc Lamp, 200 W, Ozone Free
Type Mercury-Xenon Lamp
Unlock Full Specs
to access all available technical data

Similar Products

QTH Light Source, Research, 50 W QTH Lamp, F/2.2 - 66499-50Q-R22 - Newport MKS
Specs
Type QTH Light Source
Power 50 watts
View Details
Laser Diode, Fiber Pigtailed, 980 nm, 10 mW, 50/125 MM Fiber, FC - PL98E0102FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0100 watts
View Details
Mercury-Xenon Arc Lamp, 1000 W, Ozone Free - 6295NS - Newport MKS
Specs
Type Mercury-Xenon Lamp
Power 1000 watts
View Details