WIRELESS TEMPERATURE SENSOR; Thermocouple Type:J, K, T; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Lead Length:5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 05R8826 |
| Product Name | Wireless Temperature Sensor; Thermocouple Type Newport Electronics |
| Base, Noble and Refractory Metal Type | Other; J, K, T |