Newport Electronics, Inc. Sensor, Thermocouple, K, 72; Thermocouple Type Newport Electronics WTK-HD-72-S/N

Description
SENSOR, THERMOCOUPLE, K, 72"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Probe Length - Imperial:-; Lead Length:72" RoHS Compliant: No
Description
SENSOR, THERMOCOUPLE, K, 72"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Probe Length - Imperial:-; Lead Length:72" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thermocouple, K, 72; Thermocouple Type Newport Electronics - 64X9158 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thermocouple, K, 72; Thermocouple Type Newport Electronics
64X9158
Sensor, Thermocouple, K, 72; Thermocouple Type Newport Electronics 64X9158
SENSOR, THERMOCOUPLE, K, 72"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Probe Length - Imperial:-; Lead Length:72" RoHS Compliant: No

SENSOR, THERMOCOUPLE, K, 72"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Probe Length - Imperial:-; Lead Length:72" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 64X9158
Product Name Sensor, Thermocouple, K, 72; Thermocouple Type Newport Electronics
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3429139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details