Newport Electronics, Inc. Thermocouple Wire, J Type, 20Awg, 100 ; Thermocouple Wire Type Newport Electronics TT-J-20-SLE-100

Description
THERMOCOUPLE WIRE, J TYPE, 20AWG, 100 ; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:-; Length:100ft RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, J TYPE, 20AWG, 100 ; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:-; Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, J Type, 20Awg, 100 ; Thermocouple Wire Type Newport Electronics - 18X4652 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, J Type, 20Awg, 100 ; Thermocouple Wire Type Newport Electronics
18X4652
Thermocouple Wire, J Type, 20Awg, 100 ; Thermocouple Wire Type Newport Electronics 18X4652
THERMOCOUPLE WIRE, J TYPE, 20AWG, 100 ; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:-; Length:100ft RoHS Compliant: Yes

THERMOCOUPLE WIRE, J TYPE, 20AWG, 100 ; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:-; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 18X4652
Product Name Thermocouple Wire, J Type, 20Awg, 100 ; Thermocouple Wire Type Newport Electronics
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1817297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 39370 inch (1.00E6 mm)
View Details