Newport Electronics, Inc. Thermocouple Connector, K Type; Gender Newport Electronics SA2F-K-120

Description
THERMOCOUPLE CONNECTOR, K TYPE; Gender:-; Thermocouple Type:K; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:K Type Thermocouple; Lead Length:3m RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE CONNECTOR, K TYPE; Gender:-; Thermocouple Type:K; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:K Type Thermocouple; Lead Length:3m RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector, K Type; Gender Newport Electronics - 39T9951 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type; Gender Newport Electronics
39T9951
Thermocouple Connector, K Type; Gender Newport Electronics 39T9951
THERMOCOUPLE CONNECTOR, K TYPE; Gender:-; Thermocouple Type:K; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:K Type Thermocouple; Lead Length:3m RoHS Compliant: No

THERMOCOUPLE CONNECTOR, K TYPE; Gender:-; Thermocouple Type:K; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:K Type Thermocouple; Lead Length:3m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T9951
Product Name Thermocouple Connector, K Type; Gender Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA (F) St. B/H PCB Mount Connector - ET-SFRS-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details