Newport Electronics, Inc. Thermocouple Connector, K Type; Gender Newport Electronics SA2C-K-120

Description
THERMOCOUPLE CONNECTOR, K TYPE; Gender:-; Thermocouple Type:K; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:K Type Thermocouple; Lead Length:3m RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE CONNECTOR, K TYPE; Gender:-; Thermocouple Type:K; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:K Type Thermocouple; Lead Length:3m RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector, K Type; Gender Newport Electronics - 39T9948 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type; Gender Newport Electronics
39T9948
Thermocouple Connector, K Type; Gender Newport Electronics 39T9948
THERMOCOUPLE CONNECTOR, K TYPE; Gender:-; Thermocouple Type:K; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:K Type Thermocouple; Lead Length:3m RoHS Compliant: No

THERMOCOUPLE CONNECTOR, K TYPE; Gender:-; Thermocouple Type:K; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:K Type Thermocouple; Lead Length:3m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T9948
Product Name Thermocouple Connector, K Type; Gender Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products