Newport Electronics, Inc. Thermocouple Connector, K Type; Thermocouple Type Newport Electronics SA1XL-K-SRTC/N

Description
THERMOCOUPLE CONNECTOR, K TYPE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:40"; Lead Length - Metric:1m; Product Range:- RoHS Compliant: No
Description
THERMOCOUPLE CONNECTOR, K TYPE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:40"; Lead Length - Metric:1m; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Connector, K Type (part number 39T9944) from Newport Electronics is designed for high-temperature applications. It features fiberglass-insulated thermocouple wire leads and is capable of operating at temperatures up to 260°C (500°F) when used with its self-adhesive backing, or up to 315°C (600°F) when cemented in place. The thermocouple achieves a fast response time of less than 0.15 seconds, making it suitable for precise temperature monitoring. It is available in convenient 5-pack quantities and comes with stripped leads as standard, with options for molded connectors and stainless steel overbraid for added durability. The product is compatible with various calibration types, including K, J, T, and E.

Datasheet Summary
Powered by GS/AI

The Thermocouple Connector, K Type (part number 39T9944) from Newport Electronics is designed for high-temperature applications. It features fiberglass-insulated thermocouple wire leads and is capable of operating at temperatures up to 260°C (500°F) when used with its self-adhesive backing, or up to 315°C (600°F) when cemented in place. The thermocouple achieves a fast response time of less than 0.15 seconds, making it suitable for precise temperature monitoring. It is available in convenient 5-pack quantities and comes with stripped leads as standard, with options for molded connectors and stainless steel overbraid for added durability. The product is compatible with various calibration types, including K, J, T, and E.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector, K Type; Thermocouple Type Newport Electronics - 39T9944 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, K Type; Thermocouple Type Newport Electronics
39T9944
Thermocouple Connector, K Type; Thermocouple Type Newport Electronics 39T9944
THERMOCOUPLE CONNECTOR, K TYPE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:40"; Lead Length - Metric:1m; Product Range:- RoHS Compliant: No

THERMOCOUPLE CONNECTOR, K TYPE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:40"; Lead Length - Metric:1m; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 39T9944
Product Name Thermocouple Connector, K Type; Thermocouple Type Newport Electronics
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data