THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:175°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 12K5541 |
| Product Name | Thermocouple; Thermocouple Type Newport Electronics |
| Sensed Temperature | ? to 347 F (? to 175 C) |