Newport Electronics, Inc. Ac Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics Q2000-CVR6

Description
AC VOLTAGE METER, 3.5DIGIT, 102-132VAC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 650V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Product Range:
Datasheet
Description
AC VOLTAGE METER, 3.5DIGIT, 102-132VAC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 650V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics - 98F7704 - Newark, An Avnet Company
Chicago, IL, United States
Ac Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics
98F7704
Ac Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics 98F7704
AC VOLTAGE METER, 3.5DIGIT, 102-132VAC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 650V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Product Range:

AC VOLTAGE METER, 3.5DIGIT, 102-132VAC; No. of Digits / Alpha:3.5; Meter Function:AC Voltage; Meter Range:0V to 650V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98F7704
Product Name Ac Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers