Newport Electronics, Inc. Resistance Temperature Detector, 100 Ohm; Sensing Temperature Min Newport Electronics PR-11-2-100-1/8-6-E/N

Description
RESISTANCE TEMPERATURE DETECTOR, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:PR-11-2-100 Series RoHS Compliant: No
Datasheet
Description
RESISTANCE TEMPERATURE DETECTOR, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:PR-11-2-100 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Temperature Detector, 100 Ohm; Sensing Temperature Min Newport Electronics - 72W2989 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Temperature Detector, 100 Ohm; Sensing Temperature Min Newport Electronics
72W2989
Resistance Temperature Detector, 100 Ohm; Sensing Temperature Min Newport Electronics 72W2989
RESISTANCE TEMPERATURE DETECTOR, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:PR-11-2-100 Series RoHS Compliant: No

RESISTANCE TEMPERATURE DETECTOR, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:PR-11-2-100 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 72W2989
Product Name Resistance Temperature Detector, 100 Ohm; Sensing Temperature Min Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Basic Element Used RTD
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Industrial Resistance Temperature Detectors Weldpad Mounting with Leads - RTD/Style 39 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Basic Element Used RTD
Probe Configuration Straight Probe; Weldpad
View Details
Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details