Newport Electronics, Inc. Multifunction Counter; No. Of Digits / Alpha Newport Electronics P6031A

Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Operating Temperature Max:
Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Operating Temperature Max:

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter; No. Of Digits / Alpha Newport Electronics - 28M8311 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Newport Electronics
28M8311
Multifunction Counter; No. Of Digits / Alpha Newport Electronics 28M8311
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Operating Temperature Max:

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Operating Temperature Max:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 28M8311
Product Name Multifunction Counter; No. Of Digits / Alpha Newport Electronics
Digit Height 0.5591 inches (14.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details