Newport Electronics, Inc. Multifunction Counter; No. Of Digits / Alpha Newport Electronics P5001

Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:-; Product Range:
Datasheet
Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter; No. Of Digits / Alpha Newport Electronics - 71C8326 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Newport Electronics
71C8326
Multifunction Counter; No. Of Digits / Alpha Newport Electronics 71C8326
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:-; Product Range:

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 71C8326
Product Name Multifunction Counter; No. Of Digits / Alpha Newport Electronics
Digit Height 0.5591 inches (14.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8966983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Reset None; Manual; Auto; Automatic, manual, no reset
Display Type Lcd
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details