Newport Electronics, Inc. Thermocouple Virtual Chart Recorder, 2Ch; No. Of Channels Newport Electronics ITCX-W

Description
THERMOCOUPLE VIRTUAL CHART RECORDER, 2CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:1°C; Crest Factor:-; Resolution %:-; External Height:21mm; External Width:62mm; External Depth:112mm; Product Range:- RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE VIRTUAL CHART RECORDER, 2CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:1°C; Crest Factor:-; Resolution %:-; External Height:21mm; External Width:62mm; External Depth:112mm; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Virtual Chart Recorder, 2Ch; No. Of Channels Newport Electronics - 06M4166 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Virtual Chart Recorder, 2Ch; No. Of Channels Newport Electronics
06M4166
Thermocouple Virtual Chart Recorder, 2Ch; No. Of Channels Newport Electronics 06M4166
THERMOCOUPLE VIRTUAL CHART RECORDER, 2CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:1°C; Crest Factor:-; Resolution %:-; External Height:21mm; External Width:62mm; External Depth:112mm; Product Range:- RoHS Compliant: No

THERMOCOUPLE VIRTUAL CHART RECORDER, 2CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:1°C; Crest Factor:-; Resolution %:-; External Height:21mm; External Width:62mm; External Depth:112mm; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 06M4166
Product Name Thermocouple Virtual Chart Recorder, 2Ch; No. Of Channels Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details