THERMOCOUPLE VIRTUAL CHART RECORDER, 2CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:1°C; Crest Factor:-; Resolution %:1%; External Height:20.8mm; External Width:61.6mm; External Depth:112mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 18X9739 |
| Product Name | Thermocouple Virtual Chart Recorder, 2Ch; No. Of Channels Newport Electronics |