THERMOCOUPLE VIRTUAL CHART RECORDER, 2CH; No. of Channels:2 Channel; Bandwidth Min:-; Bandwidth Max:-; Accuracy %:1°C; Crest Factor:-; Resolution %:-; External Height:90mm; External Width:25mm; External Depth:115mm; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 05R6500 |
| Product Name | Thermocouple Virtual Chart Recorder, 2Ch; No. Of Channels Newport Electronics |