Newport Electronics, Inc. 1/16 Din Pid Controller; No. Of Digits / Alpha Newport Electronics IS1633

Description
1/16 DIN PID Controller; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:10.2mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:90VAC; Supply Voltage Max:240VAC
Datasheet
Description
1/16 DIN PID Controller; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:10.2mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:90VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/16 Din Pid Controller; No. Of Digits / Alpha Newport Electronics - 05R0234 - Newark, An Avnet Company
Chicago, IL, United States
1/16 Din Pid Controller; No. Of Digits / Alpha Newport Electronics
05R0234
1/16 Din Pid Controller; No. Of Digits / Alpha Newport Electronics 05R0234
1/16 DIN PID Controller; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:10.2mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:90VAC; Supply Voltage Max:240VAC

1/16 DIN PID Controller; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:10.2mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:90VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 05R0234
Product Name 1/16 Din Pid Controller; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers