Newport Electronics, Inc. Panel Meter, Strain Guage, 115Vac; No. Of Digits / Alpha Newport Electronics INFS-0100-DC1

Description
PANEL METER, STRAIN GUAGE, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: No
Datasheet
Description
PANEL METER, STRAIN GUAGE, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Strain Guage, 115Vac; No. Of Digits / Alpha Newport Electronics - 81C8413 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Strain Guage, 115Vac; No. Of Digits / Alpha Newport Electronics
81C8413
Panel Meter, Strain Guage, 115Vac; No. Of Digits / Alpha Newport Electronics 81C8413
PANEL METER, STRAIN GUAGE, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: No

PANEL METER, STRAIN GUAGE, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 81C8413
Product Name Panel Meter, Strain Guage, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details