Newport Electronics, Inc. Process Meter, Dc Power, 4-20Ma; No. Of Digits / Alpha Newport Electronics INFP-4000-C2

Description
PROCESS METER, DC POWER, 4-20MA; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC RoHS Compliant: Yes
Datasheet
Description
PROCESS METER, DC POWER, 4-20MA; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, Dc Power, 4-20Ma; No. Of Digits / Alpha Newport Electronics - 39M3666 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, Dc Power, 4-20Ma; No. Of Digits / Alpha Newport Electronics
39M3666
Process Meter, Dc Power, 4-20Ma; No. Of Digits / Alpha Newport Electronics 39M3666
PROCESS METER, DC POWER, 4-20MA; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC RoHS Compliant: Yes

PROCESS METER, DC POWER, 4-20MA; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 39M3666
Product Name Process Meter, Dc Power, 4-20Ma; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details