Newport Electronics, Inc. Led Display Panel; No. Of Digits / Alpha Newport Electronics INFP-0000-DC1

Description
LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: No
Datasheet
Description
LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display Panel; No. Of Digits / Alpha Newport Electronics - 84F845 - Newark, An Avnet Company
Chicago, IL, United States
Led Display Panel; No. Of Digits / Alpha Newport Electronics
84F845
Led Display Panel; No. Of Digits / Alpha Newport Electronics 84F845
LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: No

LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84F845
Product Name Led Display Panel; No. Of Digits / Alpha Newport Electronics
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details