Newport Electronics, Inc. Digital Thermometer w/Big Display INFCT-610B

Description
Product Highlights Digital thermometer with dual setpoint ( 5-Amp form "C" relays ) Power 26-56 Vdc Big Bright LED Display Peak Recall Dual Programmable Setpoints Input: Thermocouples types, J, K, T, and J DIN Relay Outputs: 2 Form C (SPDT) relays, rated 5 Amp 250 Vac; programmable for active high/low alarms with latching/non-latchin g relays (optional). Relay Hysteresis: programmable from 0 to 9999 Analog Output: Scalable 0-10 Vdc or 4-20 mA (optional). Accuracy: ±0.50°C after 30 min. warm-up Temperature Coefficient: ±50 PPM/°C Read Rate: 3/sec Step Response: 2 seconds Isolation: Dielectric strength to 2500V transient per 3mm spacing based on EN 61010 for 260 Vrms or DC. NMR: 60 dB CMR: 120 dB Input Resistance: 100 Mohms Operating Temperature: 0 to 50°C (32 to 123°F) Storage Temperature: -40 to 85°C (-40 to 185°F) Display: 4-digit, LED 9-segment, 21 mm (0.83"), (Red, Green, Amber) Dimensions: 48 H x 96 W x 152 D mm (1.89" x 3.78" x 6.0") Panel Cutout: 45 x 92 W mm (1.772" x 3.622")
Description
Product Highlights Digital thermometer with dual setpoint ( 5-Amp form "C" relays ) Power 26-56 Vdc Big Bright LED Display Peak Recall Dual Programmable Setpoints Input: Thermocouples types, J, K, T, and J DIN Relay Outputs: 2 Form C (SPDT) relays, rated 5 Amp 250 Vac; programmable for active high/low alarms with latching/non-latchin g relays (optional). Relay Hysteresis: programmable from 0 to 9999 Analog Output: Scalable 0-10 Vdc or 4-20 mA (optional). Accuracy: ±0.50°C after 30 min. warm-up Temperature Coefficient: ±50 PPM/°C Read Rate: 3/sec Step Response: 2 seconds Isolation: Dielectric strength to 2500V transient per 3mm spacing based on EN 61010 for 260 Vrms or DC. NMR: 60 dB CMR: 120 dB Input Resistance: 100 Mohms Operating Temperature: 0 to 50°C (32 to 123°F) Storage Temperature: -40 to 85°C (-40 to 185°F) Display: 4-digit, LED 9-segment, 21 mm (0.83"), (Red, Green, Amber) Dimensions: 48 H x 96 W x 152 D mm (1.89" x 3.78" x 6.0") Panel Cutout: 45 x 92 W mm (1.772" x 3.622")

Suppliers

Company
Product
Description
Supplier Links
Digital Thermometer w/Big Display - INFCT-610B - Transcat, Inc.
Rochester, NY, USA
Digital Thermometer w/Big Display
INFCT-610B
Digital Thermometer w/Big Display INFCT-610B
Product Highlights Digital thermometer with dual setpoint ( 5-Amp form "C" relays ) Power 26-56 Vdc Big Bright LED Display Peak Recall Dual Programmable Setpoints Input: Thermocouples types, J, K, T, and J DIN Relay Outputs: 2 Form C (SPDT) relays, rated 5 Amp 250 Vac; programmable for active high/low alarms with latching/non-latchin g relays (optional). Relay Hysteresis: programmable from 0 to 9999 Analog Output: Scalable 0-10 Vdc or 4-20 mA (optional). Accuracy: ±0.50°C after 30 min. warm-up Temperature Coefficient: ±50 PPM/°C Read Rate: 3/sec Step Response: 2 seconds Isolation: Dielectric strength to 2500V transient per 3mm spacing based on EN 61010 for 260 Vrms or DC. NMR: 60 dB CMR: 120 dB Input Resistance: 100 Mohms Operating Temperature: 0 to 50°C (32 to 123°F) Storage Temperature: -40 to 85°C (-40 to 185°F) Display: 4-digit, LED 9-segment, 21 mm (0.83"), (Red, Green, Amber) Dimensions: 48 H x 96 W x 152 D mm (1.89" x 3.78" x 6.0") Panel Cutout: 45 x 92 W mm (1.772" x 3.622")

Product Highlights

  • Digital thermometer with dual setpoint ( 5-Amp form "C" relays )
  • Power 26-56 Vdc
  • Big Bright LED Display
  • Peak Recall
  • Dual Programmable Setpoints
  • Input: Thermocouples types, J, K, T, and J DIN
  • Relay Outputs: 2 Form C (SPDT) relays, rated 5 Amp 250 Vac; programmable for active high/low alarms with latching/non-latching relays (optional).
  • Relay Hysteresis: programmable from 0 to 9999
  • Analog Output: Scalable 0-10 Vdc or 4-20 mA (optional).
  • Accuracy: ±0.50°C after 30 min. warm-up
  • Temperature Coefficient: ±50 PPM/°C
  • Read Rate: 3/sec
  • Step Response: 2 seconds
  • Isolation: Dielectric strength to 2500V transient per 3mm spacing based on EN 61010 for 260 Vrms or DC.
  • NMR: 60 dB
  • CMR: 120 dB
  • Input Resistance: 100 Mohms
  • Operating Temperature: 0 to 50°C (32 to 123°F)
  • Storage Temperature: -40 to 85°C (-40 to 185°F)
  • Display: 4-digit, LED 9-segment, 21 mm (0.83"), (Red, Green, Amber)
  • Dimensions: 48 H x 96 W x 152 D mm (1.89" x 3.78" x 6.0")
  • Panel Cutout: 45 x 92 W mm (1.772" x 3.622")
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Digital Thermometers
Product Number INFCT-610B
Product Name Digital Thermometer w/Big Display
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometers - 3155298 - RS Components, Ltd.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1350 C (2462 F)
Digital Battery Powered
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Range -35 to 450 C (-31 to 842 F)
View Details