Newport Electronics, Inc. Thermocouple Meter, 4-20Ma, 115Vac; No. Of Digits / Alpha Newport Electronics INFCT-012B

Description
THERMOCOUPLE METER, 4-20MA, 115VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:4mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE METER, 4-20MA, 115VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:4mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Meter, 4-20Ma, 115Vac; No. Of Digits / Alpha Newport Electronics - 29X6348 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Meter, 4-20Ma, 115Vac; No. Of Digits / Alpha Newport Electronics
29X6348
Thermocouple Meter, 4-20Ma, 115Vac; No. Of Digits / Alpha Newport Electronics 29X6348
THERMOCOUPLE METER, 4-20MA, 115VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:4mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:-RoHS Compliant: Yes

THERMOCOUPLE METER, 4-20MA, 115VAC; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:4mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29X6348
Product Name Thermocouple Meter, 4-20Ma, 115Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for Process & Ratiometric - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details