Newport Electronics, Inc. Temperature Meter; No. Of Digits / Alpha Newport Electronics INFCT-000B

Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-210°C to +1372°C; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-210°C to +1372°C; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Newport Electronics - 67C1854 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Newport Electronics
67C1854
Temperature Meter; No. Of Digits / Alpha Newport Electronics 67C1854
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-210°C to +1372°C; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: Yes

TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-210°C to +1372°C; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 67C1854
Product Name Temperature Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details