Newport Electronics, Inc. Process Meter; No. Of Digits / Alpha Newport Electronics INFCP-001B

Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / -50mV to +50mV / 0V to 10V / -5V to 5V; Digit Height:21mm; Panel Cutout Height:44.96mm RoHS Compliant: Yes
Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / -50mV to +50mV / 0V to 10V / -5V to 5V; Digit Height:21mm; Panel Cutout Height:44.96mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Newport Electronics - 25C2386 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Newport Electronics
25C2386
Process Meter; No. Of Digits / Alpha Newport Electronics 25C2386
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / -50mV to +50mV / 0V to 10V / -5V to 5V; Digit Height:21mm; Panel Cutout Height:44.96mm RoHS Compliant: Yes

PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 20mA / 4mA to 20mA / 0mV to 100mV / -50mV to +50mV / 0V to 10V / -5V to 5V; Digit Height:21mm; Panel Cutout Height:44.96mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 25C2386
Product Name Process Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details