Newport Electronics, Inc. Serial Comm Input Meter, 6-Dig, Rs-232/422/485; Supply Voltage Min Newport Electronics ILD26-C2/N

Description
SERIAL COMM INPUT METER, 6-DIG, RS-232/422/485; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:-; Panel Cutout Height:116.8mm; Panel Cutout Diameter:-RoHS Compliant: Yes
Datasheet
Description
SERIAL COMM INPUT METER, 6-DIG, RS-232/422/485; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:-; Panel Cutout Height:116.8mm; Panel Cutout Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Comm Input Meter, 6-Dig, Rs-232/422/485; Supply Voltage Min Newport Electronics - 41T0111 - Newark, An Avnet Company
Chicago, IL, United States
Serial Comm Input Meter, 6-Dig, Rs-232/422/485; Supply Voltage Min Newport Electronics
41T0111
Serial Comm Input Meter, 6-Dig, Rs-232/422/485; Supply Voltage Min Newport Electronics 41T0111
SERIAL COMM INPUT METER, 6-DIG, RS-232/422/485; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:-; Panel Cutout Height:116.8mm; Panel Cutout Diameter:-RoHS Compliant: Yes

SERIAL COMM INPUT METER, 6-DIG, RS-232/422/485; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:-; Panel Cutout Height:116.8mm; Panel Cutout Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 41T0111
Product Name Serial Comm Input Meter, 6-Dig, Rs-232/422/485; Supply Voltage Min Newport Electronics
Number of Characters 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details