Newport Electronics, Inc. Digital Panel Meter; No. Of Digits / Alpha Newport Electronics ILD24-EI/N

Description
DIGITAL PANEL METER; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:0°C
Datasheet
Description
DIGITAL PANEL METER; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:0°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; No. Of Digits / Alpha Newport Electronics - 10N9147 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; No. Of Digits / Alpha Newport Electronics
10N9147
Digital Panel Meter; No. Of Digits / Alpha Newport Electronics 10N9147
DIGITAL PANEL METER; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:0°C

DIGITAL PANEL METER; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 10N9147
Product Name Digital Panel Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details