Newport Electronics, Inc. Serial Communication Input Meter, Iseries, 4-Digit, Rs-232 / 422 / 485; Supply Voltage Min Newport Electronics ILD24-C2/N

Description
SERIAL COMMUNICATION INPUT METER, ISERIES, 4-DIGIT, RS-232 / 422 / 485; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Backlighting Colour:-; No. of Digits / Alpha:4; Display Size:-; Screen Size:-; Panel Cutout Height:116.8mm RoHS Compliant: Yes
Datasheet
Description
SERIAL COMMUNICATION INPUT METER, ISERIES, 4-DIGIT, RS-232 / 422 / 485; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Backlighting Colour:-; No. of Digits / Alpha:4; Display Size:-; Screen Size:-; Panel Cutout Height:116.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication Input Meter, Iseries, 4-Digit, Rs-232 / 422 / 485; Supply Voltage Min Newport Electronics - 41T0110 - Newark, An Avnet Company
Chicago, IL, United States
Serial Communication Input Meter, Iseries, 4-Digit, Rs-232 / 422 / 485; Supply Voltage Min Newport Electronics
41T0110
Serial Communication Input Meter, Iseries, 4-Digit, Rs-232 / 422 / 485; Supply Voltage Min Newport Electronics 41T0110
SERIAL COMMUNICATION INPUT METER, ISERIES, 4-DIGIT, RS-232 / 422 / 485; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Backlighting Colour:-; No. of Digits / Alpha:4; Display Size:-; Screen Size:-; Panel Cutout Height:116.8mm RoHS Compliant: Yes

SERIAL COMMUNICATION INPUT METER, ISERIES, 4-DIGIT, RS-232 / 422 / 485; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Backlighting Colour:-; No. of Digits / Alpha:4; Display Size:-; Screen Size:-; Panel Cutout Height:116.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 41T0110
Product Name Serial Communication Input Meter, Iseries, 4-Digit, Rs-232 / 422 / 485; Supply Voltage Min Newport Electronics
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details