Newport Electronics, Inc. Thermocouple Wire; Thermocouple Wire Type Newport Electronics EXTTK20500/N

Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:EX Series; Length:152.4m RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:EX Series; Length:152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire; Thermocouple Wire Type Newport Electronics - 91B0860 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire; Thermocouple Wire Type Newport Electronics
91B0860
Thermocouple Wire; Thermocouple Wire Type Newport Electronics 91B0860
THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:EX Series; Length:152.4m RoHS Compliant: Yes

THERMOCOUPLE WIRE; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:EX Series; Length:152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 91B0860
Product Name Thermocouple Wire; Thermocouple Wire Type Newport Electronics
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1314743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 78.74 inch (2000 mm)
View Details